Salora logo

Salora ProSport PSC1335HD action sports camera 1,3 MP HD-Ready CMOS 46 g

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64296
Info modified on:
02 Sept 2024, 21:40:30
Short summary description Salora ProSport PSC1335HD action sports camera 1,3 MP HD-Ready CMOS 46 g:

Salora ProSport PSC1335HD, HD-Ready, CMOS, 1,3 MP, 30 fps, 900 mAh, 46 g

Long summary description Salora ProSport PSC1335HD action sports camera 1,3 MP HD-Ready CMOS 46 g:

Salora ProSport PSC1335HD. HD type: HD-Ready, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Sensor type: CMOS, Total megapixels: 1,3 MP, Maximum image resolution: 2592 x 1944 pixels. Display: TFT, Display diagonal: 3,81 cm (1.5"), Display aspect ratio: 16:9. Lens type: Wide-angle, Field of view (FOV) angle: 90°, Focal length range: 0 - 0 mm. Storage media: Memory card, Compatible memory cards: MicroSDHC, Maximum memory card size: 32 GB

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.