Salora logo

Salora 9100 series 20LED9109CTS2 TV 50,8 cm (20") HD Black 250 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143621
Info modified on:
10 Aug 2024, 10:06:38
Short summary description Salora 9100 series 20LED9109CTS2 TV 50,8 cm (20") HD Black 250 cd/m²:

Salora 9100 series 20LED9109CTS2, 50,8 cm (20"), 1366 x 768 pixels, HD, LED, 100 Hz, Black

Long summary description Salora 9100 series 20LED9109CTS2 TV 50,8 cm (20") HD Black 250 cd/m²:

Salora 9100 series 20LED9109CTS2. Display diagonal: 50,8 cm (20"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Motion interpolation frequency: 100 Hz, Motion interpolation technology: BPR (Best Picture Rate), Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.