Rowenta logo

Rowenta Swift Power RO2981 1,2 L Cylinder vacuum Dry 750 W Bagless

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101410
Info modified on:
22 Feb 2024, 04:27:35
Short summary description Rowenta Swift Power RO2981 1,2 L Cylinder vacuum Dry 750 W Bagless:

Rowenta Swift Power RO2981, 750 W, Cylinder vacuum, Dry, Bagless, 1,2 L, Cyclonic

Long summary description Rowenta Swift Power RO2981 1,2 L Cylinder vacuum Dry 750 W Bagless:

Rowenta Swift Power RO2981. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1,2 L. Dirt separating method: Cyclonic, Noise level: 77 dB. Product colour: Black, Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.