Rowenta logo

Rowenta RH9276 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Cyclonic Bagless 0,4 L Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64155
Info modified on:
10 Dec 2024, 16:34:09
Short summary description Rowenta RH9276 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Cyclonic Bagless 0,4 L Grey, White:

Rowenta RH9276, 2-in-1 stick vacuum, Bagless, Grey, White, 0,4 L, Dry, Cyclonic

Long summary description Rowenta RH9276 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Cyclonic Bagless 0,4 L Grey, White:

Rowenta RH9276. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Grey, White. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 21,9 V. Package width: 152 mm, Package depth: 755 mm, Package height: 415 mm. Width: 380 mm, Depth: 250 mm, Height: 1150 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.