Rowenta logo

Rowenta DW5220 Dry & Steam iron Microsteam 400 Laser soleplate 2700 W Bordeaux, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
976
Info modified on:
05 Apr 2025, 11:25:29
Short summary description Rowenta DW5220 Dry & Steam iron Microsteam 400 Laser soleplate 2700 W Bordeaux, White:

Rowenta DW5220, Dry & Steam iron, Microsteam 400 Laser soleplate, 2 m, 180 g/min, Bordeaux, White, 45 g/min

Long summary description Rowenta DW5220 Dry & Steam iron Microsteam 400 Laser soleplate 2700 W Bordeaux, White:

Rowenta DW5220. Type: Dry & Steam iron, Soleplate type: Microsteam 400 Laser soleplate, Cord length: 2 m. Iron power: 2700 W. Width: 148,7 mm, Depth: 292,5 mm, Height: 157,5 mm. Package width: 145 mm, Package depth: 320 mm, Package height: 180 mm. Country of origin: Germany

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.