Ricoh logo

Ricoh Caplio R6 1/2.5" Compact camera 7,2 MP CCD Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20316
Info modified on:
27 May 2019, 14:48:04
Short summary description Ricoh Caplio R6 1/2.5" Compact camera 7,2 MP CCD Red:

Ricoh Caplio R6, 7,2 MP, 1/2.5", CCD, 7,1x, 135 g, Red

Long summary description Ricoh Caplio R6 1/2.5" Compact camera 7,2 MP CCD Red:

Ricoh Caplio R6. Camera type: Compact camera, Megapixel: 7,2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 7,1x, Digital zoom: 4,8x, Focal length range: 4.6 - 33 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 54 MB. Weight: 135 g. Product colour: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.