Refurb logo

Refurb RF-000160600 laptop Intel® Core™ i7 i7-10850H 64 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® Quadro® RTX 3000 Max-Q Windows 11 Pro

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4039
Info modified on:
19 Mar 2025, 18:50:15
Short summary description Refurb RF-000160600 laptop Intel® Core™ i7 i7-10850H 64 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® Quadro® RTX 3000 Max-Q Windows 11 Pro:

Refurb RF-000160600, Intel® Core™ i7, 2,7 GHz, 1920 x 1080 pixels, 64 GB, 1,02 TB, Windows 11 Pro

Long summary description Refurb RF-000160600 laptop Intel® Core™ i7 i7-10850H 64 GB DDR4-SDRAM 1,02 TB SSD NVIDIA® Quadro® RTX 3000 Max-Q Windows 11 Pro:

Refurb RF-000160600. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10850H, Processor frequency: 2,7 GHz. Display resolution: 1920 x 1080 pixels. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,02 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® Quadro® RTX 3000 Max-Q. Operating system installed: Windows 11 Pro. Weight: 2,74 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.