QNAP logo

QNAP TS-469 PRO NAS/storage server Tower Intel Atom® 1 GB DDR2 0 TB Linux Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39777
Info modified on:
14 Sept 2018, 15:16:39
Short summary description QNAP TS-469 PRO NAS/storage server Tower Intel Atom® 1 GB DDR2 0 TB Linux Black:

QNAP TS-469 PRO, Tower, Intel Atom®, 1 GB, DDR2, 0 TB, Linux

Long summary description QNAP TS-469 PRO NAS/storage server Tower Intel Atom® 1 GB DDR2 0 TB Linux Black:

QNAP TS-469 PRO. Chassis type: Tower. Processor family: Intel Atom®, Processor frequency: 2,13 GHz. Internal memory: 1 GB, Internal memory type: DDR2. Total installed storage capacity: 0 TB. Operating system installed: Linux

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.