QNAP logo

QNAP TS-451DeU NAS Rack (1U) Intel® Celeron® J4025 2 GB DDR4 16 TB HDD QNAP Turbo System Aluminium, Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15169
Info modified on:
12 Mar 2024, 22:03:29
Short summary description QNAP TS-451DeU NAS Rack (1U) Intel® Celeron® J4025 2 GB DDR4 16 TB HDD QNAP Turbo System Aluminium, Black:

QNAP TS-451DeU, NAS, Rack (1U), Intel® Celeron®, J4025, 2 GB, DDR4

Long summary description QNAP TS-451DeU NAS Rack (1U) Intel® Celeron® J4025 2 GB DDR4 16 TB HDD QNAP Turbo System Aluminium, Black:

QNAP TS-451DeU. Type: NAS. Chassis type: Rack (1U). Device class: Small & Medium Business. Processor family: Intel® Celeron®, Processor model: J4025, Processor frequency: 2 GHz. Internal memory: 2 GB, Internal memory type: DDR4. Total installed storage capacity: 16 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.