QNAP logo

QNAP TS-412 Tower 0,25 GB DDR2 8 TB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27064
Info modified on:
31 Mar 2024, 19:20:08
Short summary description QNAP TS-412 Tower 0,25 GB DDR2 8 TB:

QNAP TS-412, Tower, 0,25 GB, DDR2, 8 TB

Long summary description QNAP TS-412 Tower 0,25 GB DDR2 8 TB:

QNAP TS-412. Chassis type: Tower. Processor frequency: 1,2 GHz. Internal memory: 0,25 GB, Internal memory type: DDR2. Total installed storage capacity: 8 TB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.