PLANET ANT-OM15 network antenna Omni-directional antenna N-type 15 dBi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29737
Info modified on:
21 Oct 2022, 10:14:32
Bullet Points PLANET ANT-OM15 network antenna Omni-directional antenna N-type 15 dBi:
  • - 360 degrees Horizontal Spread & 10 degrees Vertical Spread
  • - Connector: N-female
  • - Operating environment: outdoor
Long product name PLANET ANT-OM15 network antenna Omni-directional antenna N-type 15 dBi:

2.4GHz 15dBi Omni-directional Antenna

Short summary description PLANET ANT-OM15 network antenna Omni-directional antenna N-type 15 dBi:

PLANET ANT-OM15, 15 dBi, 2.4 - 2.4835 GHz, 360°, 10°, Omni-directional antenna, N-type

Long summary description PLANET ANT-OM15 network antenna Omni-directional antenna N-type 15 dBi:

PLANET ANT-OM15. Antenna gain level (max): 15 dBi, Frequency band: 2.4 - 2.4835 GHz, Horizontal beam width: 360°. Antenna type: Omni-directional antenna, Antenna connector type: N-type, Product colour: White. Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.