Philips logo

Philips TAPR802/12 radio Internet Digital Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179516
Info modified on:
27 Oct 2022, 09:41:53
Short summary description Philips TAPR802/12 radio Internet Digital Black:

Philips TAPR802/12, Internet, Digital, DAB, DAB+, FM, 3 W, TFT, 6,1 cm (2.4")

Long summary description Philips TAPR802/12 radio Internet Digital Black:

Philips TAPR802/12. Radio type: Internet, Tuner type: Digital, Supported radio bands: DAB, DAB+, FM. RMS rated power: 3 W. Display type: TFT, Display diagonal: 6,1 cm (2.4"). Product colour: Black, Volume control: Rotary, Audible alarm type: Buzzer. Power source: AC, AC input voltage: 100-240 V, AC input frequency: 50-60 Hz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.