Philips SHAVER Series 7000 SU7366/91, Rotation shaver, Black, SkinIQ, Stainless steel, Battery, Lithium-Ion (Li-Ion)
Philips SHAVER Series 7000 SU7366/91. Shaver system: Rotation shaver, Product colour: Black, Shaving system technologies: SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Shaver base station functions: Cleaning, Attachment combs: Nose