Philips SHAVER Series 5000 SU5999/07, Rotation shaver, Grey, Battery, 50 min, 1 h, 0,04 W
Philips SHAVER Series 5000 SU5999/07. Shaver system: Rotation shaver, Product colour: Grey. Power source: Battery, Operating time: 50 min, Charging time: 1 h. Attachment combs: Nose