Philips logo

Philips 3000 series STH3000/28 garment steamer 1000 W Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57416
Info modified on:
07 Apr 2025, 19:23:29
Short summary description Philips 3000 series STH3000/28 garment steamer 1000 W Blue:

Philips 3000 series STH3000/28, Blue, 1,8 m, 1000 W, 220 V

Long summary description Philips 3000 series STH3000/28 garment steamer 1000 W Blue:

Philips 3000 series STH3000/28. Product colour: Blue, Cord length: 1,8 m. Power: 1000 W, AC input voltage: 220 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.