Philips logo

Philips SPS1596WA/37 power extension 5 AC outlet(s) White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25049
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SPS1596WA/37 power extension 5 AC outlet(s) White:

Philips SPS1596WA/37, Type B, White, 5 AC outlet(s), White, 1 pc(s), Blister

Long summary description Philips SPS1596WA/37 power extension 5 AC outlet(s) White:

Philips SPS1596WA/37. AC outlet types: Type B, Product colour: White. AC outlets quantity: 5 AC outlet(s). Cable colour: White. Number of products included: 1 pc(s), Package type: Blister, Package width: 168 mm. Master (outer) case tare weight: 1,24 kg, Master (outer) case net weight: 1,98 kg, Master (outer) case gross weight: 3,21 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.