Philips SPK8404/00, Wired, USB, Mechanical, QWERTY, RGB LED, Black
Philips SPK8404/00. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 104. Backlight type: RGB LED. Recommended usage: Gaming. Product colour: Black