Philips logo

Philips SPC710NC/00 webcam 800 x 600 pixels USB 1.1

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45425
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SPC710NC/00 webcam 800 x 600 pixels USB 1.1:

Philips SPC710NC/00, 800 x 600 pixels, 30 fps, 5x, 24 bit, 5 lx, USB 1.1

Long summary description Philips SPC710NC/00 webcam 800 x 600 pixels USB 1.1:

Philips SPC710NC/00. Maximum video resolution: 800 x 600 pixels, Maximum frame rate: 30 fps, Digital zoom: 5x. Interface: USB 1.1, Sensor type: CMOS, Cable length: 2,1 m. Width: 74 mm, Depth: 74 mm, Height: 142 mm. Package width: 90 mm, Package height: 230 mm, Package weight: 435 g. Minimum system requirements: Sound USB Internet CD-ROM / DVD-ROM, Minimum RAM: 128 MB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.