Philips SHL3855NC/00, Wired, Stage/Studio, 10 - 22000 Hz, Headset, Black
Philips SHL3855NC/00. Product type: Headset. Connectivity technology: Wired. Recommended usage: Stage/Studio. Headphone frequency: 10 - 22000 Hz. Cable length: 1,2 m, Product colour: Black