Philips SHL3160BK/00, Wired, 8 - 24000 Hz, Music, Headphones, Black
Philips SHL3160BK/00. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 8 - 24000 Hz. Cable length: 1,2 m, Product colour: Black