Philips logo

Philips SDV2750/27 television antenna Indoor Dual 24 dB

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51375
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SDV2750/27 television antenna Indoor Dual 24 dB:

Philips SDV2750/27, Indoor, Silver, Dual, 24 dB, ATSC, FM, UHF, VHF

Long summary description Philips SDV2750/27 television antenna Indoor Dual 24 dB:

Philips SDV2750/27. Placement: Indoor, Product colour: Silver, Antenna type: Dual. Quantity per pack: 1 pc(s), Package dimensions (WxDxH): 8,7 x 7,1 x 12,6 mm, Package weight: 1,3 kg. Master (outer) case gross weight: 3,1 kg. Gross weight of outer carton: 3,1 kg, Net weight of outer carton: 1,668 kg, Packaging net weight: 0,834 kg. Gross weight (imperial): 1,3 kg (2.87 lbs), Tare weight outer carton (imperial): 1,43 kg (3.16 lbs), Tare weight (imperial): 0,466 kg (1.03 lbs)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.