Philips logo

Philips SBCHP400/10 headphones/headset Wired Head-band Black, Red

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84086
Info modified on:
14 Mar 2024, 19:08:21
Short summary description Philips SBCHP400/10 headphones/headset Wired Head-band Black, Red:

Philips SBCHP400/10, Wired, 20 - 25000 Hz, 197 g, Headphones, Black, Red

Long summary description Philips SBCHP400/10 headphones/headset Wired Head-band Black, Red:

Philips SBCHP400/10. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 25000 Hz. Cable length: 2 m. Weight: 197 g. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.