Philips SHAVER Series 9000 S9211/32, Rotation shaver, Black, Battery, Lithium-Ion (Li-Ion), 1 h, 0,1 W
Philips SHAVER Series 9000 S9211/32. Shaver system: Rotation shaver, Product colour: Black. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Runtime: 50 min, Handle(s) features: Ergonomic