Philips logo

Philips S7980/68 men's shaver Rotation shaver Black, Blue, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103221
Info modified on:
04 Jul 2024, 13:48:08
Short summary description Philips S7980/68 men's shaver Rotation shaver Black, Blue, Silver:

Philips S7980/68, Rotation shaver, Black, Blue, Silver, SH70, 2 year(s), Battery, Lithium-Ion (Li-Ion)

Long summary description Philips S7980/68 men's shaver Rotation shaver Black, Blue, Silver:

Philips S7980/68. Shaver system: Rotation shaver, Product colour: Black, Blue, Silver, Shaving head replacement(s) model: SH70. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in. Package type: Box. Quantity per pack: 1 pc(s). Runtime: 50 min, Handle(s) features: Ergonomic

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.