Philips logo

Philips MG9552/15 hair trimmers/clipper Black, Metallic 27 Nickel-Metal Hydride (NiMH)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13857
Info modified on:
22 Apr 2025, 03:22:58
Short summary description Philips MG9552/15 hair trimmers/clipper Black, Metallic 27 Nickel-Metal Hydride (NiMH):

Philips MG9552/15, Black, Metallic, 0,2 mm, 2 cm, 0,2 mm, Beard, Ear, Face, Moustache, Nose, Battery

Long summary description Philips MG9552/15 hair trimmers/clipper Black, Metallic 27 Nickel-Metal Hydride (NiMH):

Philips MG9552/15. Product colour: Black, Metallic, Minimum hair length: 0,2 mm, Maximum hair length: 2 cm. Power source: Battery, Operating time: 120 min, Battery type: Built-in battery. Accessories included: Philips OneBlade

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.