Philips Sonicare AirFloss HX8211/02, Green, White, 60 s, Ergonomic, 6 month(s), Built-in, Lithium-Ion (Li-Ion)
Philips Sonicare AirFloss HX8211/02. Product colour: Green, White, Treatment time: 60 s, Handle(s) features: Ergonomic. Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion), Charging time: 24 h