Philips HTS5220/12, Blu-Ray, 1 discs, AVCHD, MKV, MPEG1, MPEG2, MPEG4, WMV, XviD, NTSC, PAL, 2.1 channels, 400 W
Philips HTS5220/12. Optical disc player type: Blu-Ray, Number of optical discs: 1 discs. Video formats supported: AVCHD, MKV, MPEG1, MPEG2, MPEG4, WMV, XviD, Analog signal format system: NTSC, PAL. Audio output channels: 2.1 channels, RMS rated power: 400 W, Signal-to-Noise Ratio (SNR): 65 dB. Supported radio bands: FM. Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 6 Ω