Philips logo

Philips Viva Collection HR7510/10 food processor 800 W 2,1 L Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97176
Info modified on:
11 May 2025, 03:15:26
Short summary description Philips Viva Collection HR7510/10 food processor 800 W 2,1 L Black:

Philips Viva Collection HR7510/10, 2,1 L, Black, Rotary, 0,5 L, 1 discs, LED

Long summary description Philips Viva Collection HR7510/10 food processor 800 W 2,1 L Black:

Philips Viva Collection HR7510/10. Bowl capacity: 2,1 L, Product colour: Black, Control type: Rotary. Display type: LED. Bowl material: Plastic, Housing material: Plastic, Material jar(s): SAN. Power: 800 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 244 mm, Depth: 244 mm, Height: 377 mm

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.