Philips logo

Philips Viva Collection HR2333/12 pasta/ravioli maker Electric pasta machine

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120725
Info modified on:
07 Nov 2024, 17:51:00
Short summary description Philips Viva Collection HR2333/12 pasta/ravioli maker Electric pasta machine:

Philips Viva Collection HR2333/12, Electric pasta machine, Fettuccine, Lasagne, Penne, Spaghetti, Plastic, Black, White, 1 m, LED

Long summary description Philips Viva Collection HR2333/12 pasta/ravioli maker Electric pasta machine:

Philips Viva Collection HR2333/12. Type: Electric pasta machine, Best uses: Fettuccine, Lasagne, Penne, Spaghetti, Material: Plastic. Power: 150 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 135 mm, Depth: 350 mm, Height: 287 mm. Package width: 230 mm, Package depth: 400 mm, Package height: 323 mm. Quantity per pack: 1 pc(s)

3D tour
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.