Philips logo

Philips HP8232 hair dryer 2200 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58519
Info modified on:
14 Mar 2024, 17:19:37
Short summary description Philips HP8232 hair dryer 2200 W White:

Philips HP8232, DC, White, Acrylonitrile butadiene styrene (ABS), 1,8 m, 2200 W, 220-240 V

Long summary description Philips HP8232 hair dryer 2200 W White:

Philips HP8232. Motor type: DC. Product colour: White, Housing material: Acrylonitrile butadiene styrene (ABS), Cord length: 1,8 m. Power: 2200 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 220 mm, Depth: 100 mm, Height: 310 mm. Concentrator nozzle height: 1,4 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.