Philips logo

Philips SalonDry Travel HP4829/00 hair dryer 2000 W Blue, Silver

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181306
Info modified on:
14 Mar 2024, 19:30:35
Short summary description Philips SalonDry Travel HP4829/00 hair dryer 2000 W Blue, Silver:

Philips SalonDry Travel HP4829/00, Blue, Silver, 2 m, 2000 W, 110-127/220-240 V, 200 x 240 x 80 mm, 590 g

Long summary description Philips SalonDry Travel HP4829/00 hair dryer 2000 W Blue, Silver:

Philips SalonDry Travel HP4829/00. Product colour: Blue, Silver, Cord length: 2 m. Power: 2000 W, AC input voltage: 110-127/220-240 V. Net product dimensions excl. attachments (W x D x H): 200 x 240 x 80 mm, Net weight product including accessories: 590 g. Master (outer) cases per pallet layer: 126 pc(s), Layers per pallet: 3 pc(s). Material housing styler: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.