Philips 3000 series HD9200/90, Hot air fryer, 4,1 L, 0,8 kg, Rapid Air, 80 °C, 200 °C
Philips 3000 series HD9200/90. Product type: Hot air fryer, Capacity: 4,1 L, Fryer food capacity: 0,8 kg. Construction type: Single, Product colour: Black, Control type: Rotary. Power: 1400 W. Width: 264 mm, Depth: 360 mm, Height: 295 mm. Package width: 338 mm, Package depth: 338 mm, Package height: 355 mm