Philips logo

Philips GC4933/80 iron Steam iron SteamGlide Plus soleplate 3000 W Black, Blue, Red

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80310
Info modified on:
28 Jul 2024, 21:31:51
Short summary description Philips GC4933/80 iron Steam iron SteamGlide Plus soleplate 3000 W Black, Blue, Red:

Philips GC4933/80, Steam iron, SteamGlide Plus soleplate, 3 m, 230 g/min, Black, Blue, Red, 55 g/min

Long summary description Philips GC4933/80 iron Steam iron SteamGlide Plus soleplate 3000 W Black, Blue, Red:

Philips GC4933/80. Type: Steam iron, Soleplate type: SteamGlide Plus soleplate, Cord length: 3 m. Iron power: 3000 W. Width: 333 mm, Depth: 135 mm, Height: 175 mm

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.