Philips AZUR 2-in-1 GC4810/02, Anodilium soleplate, 2,4 m, 160 g/min, Violet, White, 30 g/min, 0,25 L
Philips AZUR 2-in-1 GC4810/02. Soleplate type: Anodilium soleplate, Cord length: 2,4 m, Steam boost performance: 160 g/min. Iron power: 2000 W