Philips logo

Philips 2800 series GC2810 Dry & Steam iron 2000 W Blue, White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143259
Info modified on:
28 Nov 2024, 13:56:42
Short summary description Philips 2800 series GC2810 Dry & Steam iron 2000 W Blue, White:

Philips 2800 series GC2810, Dry & Steam iron, 2 m, 90 g/min, Blue, White, 30 g/min, 0,3 L

Long summary description Philips 2800 series GC2810 Dry & Steam iron 2000 W Blue, White:

Philips 2800 series GC2810. Type: Dry & Steam iron, Cord length: 2 m, Steam boost performance: 90 g/min. Iron power: 2000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 1,2 kg. Dimensions (WxDxH): 295 x 116 x 195 mm

Reasons to buy
3D tour
Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.