Philips logo

Philips EasySpeed GC2048/30 iron Steam iron Ceramic soleplate 2300 W Violet, White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122844
Info modified on:
13 Aug 2024, 12:36:46
Philips GC2048/30 user manual (1.7 MB)
Product Brochure/Datasheet (529 KB)
Short summary description Philips EasySpeed GC2048/30 iron Steam iron Ceramic soleplate 2300 W Violet, White:

Philips EasySpeed GC2048/30, Steam iron, Ceramic soleplate, 120 g/min, Violet, White, 35 g/min, 0,27 L

Long summary description Philips EasySpeed GC2048/30 iron Steam iron Ceramic soleplate 2300 W Violet, White:

Philips EasySpeed GC2048/30. Type: Steam iron, Soleplate type: Ceramic soleplate, Steam boost performance: 120 g/min. Iron power: 2300 W

Reasons to buy
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.