Philips SpeedPro FC6723/01, Stick vacuum, Bagless, White, 0,4 L, 800 l/s, Rubber
Philips SpeedPro FC6723/01. Product type: Stick vacuum, Dust container type: Bagless, Product colour: White. Wheels material: Rubber. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Noise level: 80 dB. Cord length: 1 m, Power control: Electronic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 18 V