Philips logo

Philips EXP521/10 CD player Personal CD player

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48960
Info modified on:
12 Oct 2023, 10:19:08
Philips EXP521/10 user manual (5.5 MB)
Product Brochure/Datasheet (70 KB)
Short summary description Philips EXP521/10 CD player Personal CD player:

Philips EXP521/10, 180 g, Personal CD player

Long summary description Philips EXP521/10 CD player Personal CD player:

Philips EXP521/10. Audio D/A Converter (DAC): 1-bit, Signal-to-Noise Ratio (SNR): 85 dB, Bit rate: 32 - 320 Kbps. Device type: Personal CD player, Shock resistant memory: 420 s. Display type: LCD. Weight: 180 g. Dimensions (WxDxH): 137 x 137 x 25 mm

Reasons to buy
Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.