Philips logo

Philips DVP720SA

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94983
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DVP720SA:

Philips DVP720SA, 4:3, 16:9, 12-bit/108MHz, Dolby Digital, 110 dB, 100 dB, 24-bit/192kHz

Long summary description Philips DVP720SA:

Philips DVP720SA. Aspect ratio: 4:3, 16:9, Video D/A Converter (DAC): 12-bit/108MHz. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 110 dB, Audio dynamic range DVD: 100 dB. Disc types supported: CD, Number of optical discs: 1 discs. Power consumption (typical): 14 W. Weight: 3,5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.