Philips DVP3980/12, 12-bit/108MHz, 90 dB, 80 dB, 30 - 20000 Hz, 24-bit/192kHz, MPEG1, MPEG2
Philips DVP3980/12. Video D/A Converter (DAC): 12-bit/108MHz. Signal-to-Noise Ratio (SNR): 90 dB, Dynamic range (1kHz): 80 dB, Frequency range: 30 - 20000 Hz. Video formats supported: MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA. Disc types supported: CD, DVD. Power consumption (typical): 10 W, Power consumption (standby): 1 W