Philips logo

Philips 3000 series DVP3950/12 DVD/Blu-Ray player DVD player Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87340
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 3000 series DVP3950/12 DVD/Blu-Ray player DVD player Black:

Philips 3000 series DVP3950/12, NTSC, PAL, 12-bit/108MHz, 100 dB, 100 dB, 85 dB, 90 dB

Long summary description Philips 3000 series DVP3950/12 DVD/Blu-Ray player DVD player Black:

Philips 3000 series DVP3950/12. Analog signal format system: NTSC, PAL, Video D/A Converter (DAC): 12-bit/108MHz. Signal-to-Noise Ratio (SNR): 100 dB, Crosstalk (1kHz): 100 dB, Distortion and noise (1kHz): 85 dB. Video formats supported: AVI, DIVX, MP4, MPEG1, MPEG2, MPEG4, MPG, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, SVCD, VCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. AC input voltage: 230 V, AC input frequency: 50 Hz, Power consumption (typical): 10 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.