Philips logo

Philips 6000 series DST6008/20 iron Steam iron Ceramic soleplate 2600 W Blue, Navy

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77498
Info modified on:
07 Nov 2024, 10:31:12
Short summary description Philips 6000 series DST6008/20 iron Steam iron Ceramic soleplate 2600 W Blue, Navy:

Philips 6000 series DST6008/20, Steam iron, Ceramic soleplate, 2,5 m, 220 g/min, Blue, Navy, 40 g/min

Long summary description Philips 6000 series DST6008/20 iron Steam iron Ceramic soleplate 2600 W Blue, Navy:

Philips 6000 series DST6008/20. Type: Steam iron, Soleplate type: Ceramic soleplate, Cord length: 2,5 m. Iron power: 2600 W, AC input voltage: 220 - 240 V. Width: 146 mm, Depth: 297 mm, Height: 122 mm. Package width: 315 mm, Package depth: 170 mm, Package height: 140 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.