Philips logo

Philips DL8760/15 blood pressure unit Upper arm Automatic 2 user(s)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123292
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips DL8760/15 blood pressure unit Upper arm Automatic 2 user(s):

Philips DL8760/15, Upper arm, Automatic, Black, LCD, 2 user(s), 40 - 199

Long summary description Philips DL8760/15 blood pressure unit Upper arm Automatic 2 user(s):

Philips DL8760/15. Placement supported: Upper arm, Type: Automatic, Product colour: Black. Battery type: Rechargeable li-polymer, Battery voltage: 6 V. Width: 76 mm, Depth: 30 mm, Height: 135 mm

Reasons to buy
3D tour
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.