Philips logo

Philips BEARDTRIMMER Series 3000 BT3208/15 beard trimmer Battery 10 1 cm Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49588
Info modified on:
07 Apr 2024, 09:37:07
Short summary description Philips BEARDTRIMMER Series 3000 BT3208/15 beard trimmer Battery 10 1 cm Black:

Philips BEARDTRIMMER Series 3000 BT3208/15, Washable, Battery, Black

Long summary description Philips BEARDTRIMMER Series 3000 BT3208/15 beard trimmer Battery 10 1 cm Black:

Philips BEARDTRIMMER Series 3000 BT3208/15. Minimum hair length: 0,5 mm, Maximum hair length: 1 cm, Cutter width: 3,2 cm. Product colour: Black. Power source: Battery, Operating time: 45 min, Battery type: Built-in battery

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.