Philips Satinelle Prestige BRE650/05, Gold, White, 32 tweezers, 70400 RPM, 17 discs, 15 /5,4 W, Built-in battery
Philips Satinelle Prestige BRE650/05. Product colour: Gold, White, Number of tweezers: 32 tweezers, Rotational speed: 70400 RPM. AC input voltage: 15 /5,4 W, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion)