Philips logo

Philips BDP2510B/12 DVD/Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138178
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips BDP2510B/12 DVD/Blu-Ray player Black:

Philips BDP2510B/12, Full HD, 720p, 1080i, 1080p, 4:3, 16:9, 21:9, DTS 2.0, Dolby Digital Plus, Dolby TrueHD, 7.1 channels, Night Mode

Long summary description Philips BDP2510B/12 DVD/Blu-Ray player Black:

Philips BDP2510B/12. HD type: Full HD, Supported video modes: 720p, 1080i, 1080p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: DTS 2.0, Dolby Digital Plus, Dolby TrueHD, Audio output channels: 7.1 channels, Sound enhancement technology: Night Mode. Video formats supported: AVCHD, DIVX, H.264, MPEG1, MPEG2, MPEG4, XVID, Audio formats supported: AAC, MKA, MP3, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 10 W

3D tour
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.