Philips logo

Philips BDP2180/51 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53699
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips BDP2180/51 DVD/Blu-Ray player 3D Black:

Philips BDP2180/51, Full HD, 720p, 1080i, 1080p, 4:3, 16:9, 21:9, 12-bit/148MHz, DTS 2.0, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, AVI, DIVX, H.264, M2TS, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, XVID

Long summary description Philips BDP2180/51 DVD/Blu-Ray player 3D Black:

Philips BDP2180/51. HD type: Full HD, Supported video modes: 720p, 1080i, 1080p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: DTS 2.0, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD. Video formats supported: AVI, DIVX, H.264, M2TS, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, XVID, Audio formats supported: AAC, MKA, MP3, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 11 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.