Philips logo

Philips B120/10C video baby monitor Wi-Fi White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56339
Info modified on:
28 Aug 2024, 13:10:27
Short summary description Philips B120/10C video baby monitor Wi-Fi White:

Philips B120/10C, 2x, 1280 x 720 pixels, Auto, Auto, H.264, -10 - 50 °C

Long summary description Philips B120/10C video baby monitor Wi-Fi White:

Philips B120/10C. Digital zoom: 2x, Video resolutions: 1280 x 720 pixels, Light exposure modes: Auto. Video compression formats: H.264, Temperature measurement range: -10 - 50 °C, Mobile operating systems supported: iOS 4.3. Interface: Wi-Fi, Wi-Fi standards: 802.11a, 802.11b, Wi-Fi 4 (802.11n), 4G standard: LTE. Product colour: White. Package width: 158 mm, Package depth: 70 mm, Package height: 160 mm

Reasons to buy
3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.