Philips AZ787/12, 3 kg, Black, Portable CD player
Philips AZ787/12. Sound enhancement technology: Dynamic Bass Boost 2 steps. RMS rated power: 12 W. Supported radio bands: FM. Device type: Portable CD player, Product colour: Black, Cassette deck technology: Mechanical. Display type: LCD