Philips logo

Philips AJ7000/12 radio Clock Digital Aluminium, Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118988
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips AJ7000/12 radio Clock Digital Aluminium, Black:

Philips AJ7000/12, Clock, Digital, FM, MW, LCD, Aluminium, Black, Rotary

Long summary description Philips AJ7000/12 radio Clock Digital Aluminium, Black:

Philips AJ7000/12. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM, MW. Display type: LCD. Product colour: Aluminium, Black, Volume control: Rotary. Battery type: CR2032. Width: 134 mm, Depth: 42 mm, Height: 112 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.